EN
  • EN
  • DE
  • IT

MC14572UB

Part No MC14572UB
Manufacturer ON Semiconductor
Description Hex Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217979-MC14572UB
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14572UB CAD Model

Description

ON Semiconductor MC14572UB Hex Gate

The MC14572UB from ON Semiconductor is a versatile and robust integrated circuit that serves as a hex unbuffered inverter, designed to meet the needs of a wide array of applications in the electronics industry. This IC features six independent inverter gates that can be used in various configurations, making it an essential component for designers looking to implement logic functions efficiently.

Constructed with high-quality silicon gate CMOS technology, the MC14572UB offers the advantage of high noise immunity and low power consumption, which is pivotal in battery-operated and power-sensitive devices. Its operating voltage range is from 3V to 18V, providing flexibility and compatibility with both TTL and CMOS logic levels. This makes it an excellent choice for interfacing with different types of circuitry in a mixed-voltage environment.

The MC14572UB is characterized by its wide operating temperature range, which ensures reliable performance in various environmental conditions. This feature, combined with its low power dissipation, makes the device suitable for extended use in industrial, automotive, and consumer electronics applications.

In terms of packaging, the device is available in standard packages such as DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing ease of integration into both prototyping and production-scale PCBs. The pin configuration is designed for straightforward implementation, allowing for quick and easy insertion or soldering onto a circuit board.

The MC14572UB is not just limited to inverter applications; it can be configured to perform a variety of logical operations including but not limited to AND, NAND, OR, NOR, XOR, and XNOR functions, by appropriately connecting the inputs and outputs. This flexibility makes it a staple in the digital logic designer's toolkit.

Overall, the MC14572UB hex gate from ON Semiconductor is a reliable and versatile component that provides a cost-effective solution for implementing complex logic functions in a compact form factor, making it an indispensable part of modern electronic design.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess