EN
  • EN
  • DE

MC14584B

Part No MC14584B
Manufacturer ON Semiconductor
Description Hex Schmitt Trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217986-MC14584B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC14584B CAD Model

Description

ON Semiconductor MC14584B Hex Schmitt Trigger

The MC14584B from ON Semiconductor is a versatile hex Schmitt Trigger integrated circuit designed for waveform shaping, noise filtering, and for converting slow-rising and falling waveforms into sharp, jitter-free output signals. This integrated circuit (IC) is a member of the high-performance silicon-gate CMOS (Complementary Metal-Oxide Semiconductor) family and is particularly suitable for implementing logic functions.

Featuring six independent Schmitt Triggers in a single package, the MC14584B is ideal for use in a wide range of digital applications where signal conditioning is necessary due to noisy environments. Each trigger possesses a standardized, symmetrical output characteristic, ensuring reliable operation.

The device operates over a broad voltage range from 3V to 18V, providing the flexibility to be used in systems with different power supply levels. This makes it compatible with most TTL (Transistor-Transistor Logic), PMOS (P-Channel Metal-Oxide Semiconductor), and CMOS (Complementary Metal-Oxide Semiconductor) logic families.

With its low power consumption and high noise immunity, the MC14584B is an excellent choice for portable and battery-powered applications. It also boasts a high current sinking capability at all supply voltages, contributing to its robust performance.

The IC is available in various packages, including PDIP (Plastic Dual-In-Line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package), providing flexibility for different types of PCB (Printed Circuit Board) designs and space constraints.

The MC14584B is a logical extension of the static CMOS series, maintaining the ease of use, high speed, and low power consumption while adding the Schmitt Trigger function. Whether you're designing an oscillator, a timer, or need a reliable input interface circuit, the MC14584B is a solid choice that delivers consistent performance and ON Semiconductor's quality assurance.

In summary, the MC14584B Hex Schmitt Trigger is an essential component for designers looking to enhance signal integrity and implement precise digital functions in their electronic projects.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess