EN
  • EN
  • DE

MC14585B

Part No MC14585B
Manufacturer ON Semiconductor
Description 4-Bit Magnitude Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217992-MC14585B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Computers & Computer Peripherals, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian MC14585B CAD Model

Description

ON Semiconductor MC14585B CMOS 4-Bit Magnitude Comparator

The ON Semiconductor MC14585B is a high-performance CMOS 4-Bit Magnitude Comparator designed to offer a reliable solution for digital comparison applications. This integrated circuit is part of the MC14500B series and is engineered to compare the magnitude of two 4-bit binary, BCD, or other monotonic codes and present the result with three output indicators for less than, equal to, or greater than conditions.

Key Features

  • High-Speed Performance: The MC14585B comparator operates with a typical propagation delay time, ensuring swift and efficient comparisons which are crucial for high-speed computing and sorting applications.
  • Wide Operating Voltage Range: It features a wide operating voltage range from 3V to 18V, making it versatile for use in various systems and compatible with TTL levels.
  • Low Power Consumption: Designed with power efficiency in mind, the MC14585B maintains low power consumption, which is ideal for battery-operated and power-sensitive devices.
  • Cascadable Design: Multiple MC14585B devices can be cascaded for the comparison of words longer than 4 bits without the need for additional gating.
  • Output Directly Interfaces with CMOS, NMOS, and TTL: The outputs of this device can directly drive loads within CMOS, NMOS, and TTL logic families, providing great flexibility in mixed-logic environments.

Applications

The MC14585B is suitable for a wide array of applications where digital comparison is required. It is commonly used in:

  • Digital computers for arithmetic unit operations
  • Comparator systems in digital instrumentation
  • Interface logic between different digital systems
  • Sorting and decision-making circuits
  • Utility meters and measurement devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The MC14585B is manufactured with the highest standards, ensuring stable performance and longevity in the field. Whether it is for industrial, consumer, or computing applications, this 4-bit magnitude comparator is designed to meet the rigorous demands of modern electronic systems.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the ON Semiconductor official website or contact their local sales office.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess