EN
  • EN
  • DE

MC1488DG

Part No MC1488DG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Line EIA-232D Driver | IC LINE DRIVER QUAD MONO 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Protocol RS232
Number of Drivers/Receivers 4/0
Supply Voltage (V) ±15V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MC1488
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1218015-MC1488DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1488DG CAD Model

Description

The MC1488DG from ON Semiconductor is a quintessential component in the domain of digital communications, specifically designed to cater to the requirements of RS-232 communication protocols. This integrated circuit (IC) serves as a line driver that converts digital signals from a data terminal equipment (DTE) into standardized RS-232 signals for transmission over serial communication lines.

Key Features

  • Interface Type: The MC1488DG is specifically built for RS-232 interfaces, ensuring compatibility with a wide range of serial communication applications.
  • Quad Line Driver: It houses four driver circuits in one package, making it an efficient solution for applications requiring multiple RS-232 lines.
  • Supply Voltage: It operates on a single +5V power supply, which is standard in most digital systems, simplifying power management within the design.
  • Power-Off Source Impedance: Featuring a high impedance in the power-off state, it helps in reducing power consumption and protecting the circuit.
  • Output Short Circuit Protection: The device includes protection against short circuits, enhancing its reliability and durability in challenging conditions.
  • Surface Mount Package: The MC1488DG comes in an SOIC-14 package, making it suitable for space-constrained applications and modern PCB designs.

Applications

The versatility of the MC1488DG makes it an ideal choice for a variety of applications that require reliable data transmission. It is commonly used in:

  • Data communication equipment
  • Modems and routers
  • Serial data interfaces
  • Industrial control systems
  • Point of sale (POS) systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC1488DG is no exception. The device is manufactured under strict quality control standards, ensuring high performance and consistency. Its robust design and built-in protection features provide a reliable solution for serial communication needs in commercial and industrial environments.

Conclusion

In summary, the MC1488DG line driver from ON Semiconductor is a powerful and reliable component for any application involving RS-232 communications. With its integrated quad drivers, protection features, and compatibility with standard power supplies, it represents a practical choice for designers looking to implement or maintain serial communication capabilities in their systems.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess