EN
  • EN
  • DE

MC1488MELG

Part No MC1488MELG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRIVER QD MONO 14SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Protocol RS232
Number of Drivers/Receivers 4/0
Supply Voltage - Operating ±15V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Win Source Part Number 041473-MC1488MELG
Ultra Librarian 3D Model Ultra Librarian MC1488MELG CAD Model

Description

ON Semiconductor MC1488MELG Quad Line Driver

The ON Semiconductor MC1488MELG is a robust quad line driver designed to interface data terminal equipment with data communications equipment. This integrated circuit is particularly well-suited for applications that require reliable performance in the conversion of digital signals to the appropriate levels suitable for data transmission over long distances. The MC1488MELG is engineered to provide efficient operation and is housed in a durable 14-lead PDIP package, ensuring compatibility with a wide range of standard circuit boards.

Featuring four independent driver circuits, the MC1488MELG can transmit signals with high fidelity, thanks to its balanced output, which minimizes signal distortion over twisted pair cables. Each driver is capable of handling high-speed data rates, making the device an excellent choice for serial data communication in industrial, commercial, and telecommunication systems. The drivers are designed to meet the stringent requirements of the EIA-232-E and V.28 standards, ensuring that the device can be used in standardized communication protocols.

The MC1488MELG operates over a broad power supply range, which allows for flexible integration into various system designs. The device's power consumption is optimized for efficiency, making it a suitable option for power-sensitive applications. Additionally, it features short-circuit protection for each driver, enhancing the overall durability and reliability of the system in which it is implemented.

Key features of the MC1488MELG include:

  • Four independent driver circuits for efficient data transmission
  • Compliance with EIA-232-E and V.28 communication standards
  • Wide power supply range for versatile application use
  • Low power consumption for energy-efficient operation
  • Short-circuit protection for enhanced reliability
  • 14-lead PDIP package for easy integration into existing designs

The ON Semiconductor MC1488MELG is an ideal solution for designers looking to implement reliable data communication in their systems. With its robust construction, compliance with industry standards, and protective features, this quad line driver stands as a testament to ON Semiconductor's commitment to quality and performance in electronic components.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7942 $61.5594
17+ $7.2164 $122.6788
25+ $6.9912 $174.7800
35+ $6.7648 $236.7680
45+ $6.5396 $294.2820
60+ $5.8628 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess