EN
  • EN
  • DE

MC1495D

Part No MC1495D
Manufacturer ON Semiconductor
Description LINEAR FOUR-QUADRANT MULTIPLIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218030-MC1495D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC1495D CAD Model

Description

ON Semiconductor MC1495D: A Versatile Linear Four-Quadrant Multiplier IC

The ON Semiconductor MC1495D is an integrated circuit designed to provide high-performance analog multiplication capabilities. This versatile IC is well-suited for a variety of applications that require precise linear multiplication of two signals, such as modulation/demodulation, voltage-controlled amplifiers, and signal processing tasks.

Key Features

  • Four-Quadrant Multiplication: The MC1495D is capable of multiplying both positive and negative inputs, making it ideal for processing bipolar signals.
  • High Accuracy: With its precision design, the MC1495D ensures accurate multiplication, which is critical in applications where signal integrity is paramount.
  • Wide Dynamic Range: The IC accommodates a broad range of input signals without compromising performance, providing flexibility in various use cases.
  • Adjustable Scaling Factor: Users can set the scaling factor for the output, allowing for customization based on specific application requirements.
  • Low Power Consumption: As a device from ON Semiconductor, the MC1495D is designed for efficiency, ensuring low power consumption for energy-sensitive applications.

Applications

The MC1495D's ability to accurately multiply analog signals makes it an excellent choice for several applications, including:

  • Analog computers
  • Mixers and modulators in communication systems
  • Function generation
  • Variable frequency oscillators
  • Audio processing equipment

Product Specifications

The MC1495D comes in a compact package and is designed to be easily integrated into a wide range of electronic systems. It operates over a temperature range suitable for commercial and industrial environments. The device's high reliability and robustness make it a preferred choice for designers looking for a linear multiplier solution.

ON Semiconductor's commitment to quality ensures that the MC1495D meets stringent performance criteria, making it a reliable component for your precision analog applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess