EN
  • EN
  • DE

MC1496DG

Part No MC1496DG
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC MODULATOR/DEMODULATOR 14-SOIC / RF IC Modulator/Demodulator FM 300MHz 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Function Modulator/Demodulator
Frequency 300MHz
RF Type FM
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MC1496
Standard Package 55 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 222346-MC1496DG
Ultra Librarian 3D Model Ultra Librarian MC1496DG CAD Model

Description

The MC1496DG by ON Semiconductor is a monolithic balanced modulator-demodulator that has been a staple in the industry for its versatility and reliability. This integrated circuit is designed to provide excellent performance for a wide array of applications that require balanced modulation and demodulation, such as amplitude modulation (AM), double sideband suppression carrier (DSB-SC), and single sideband (SSB) modulation.

Key Features

  • High Performance: The MC1496DG is designed to offer a high level of performance, with a wide frequency range and good carrier rejection ratio, making it suitable for various communication systems.
  • Low Distortion: This device ensures low distortion levels, which is critical for maintaining signal integrity in communication applications.
  • Voltage Range: It operates effectively over a wide range of supply voltages, from -4.5V to -8V, providing flexibility in system design.
  • Temperature Range: The MC1496DG is operational over a broad temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The versatility of the MC1496DG allows it to be used in a variety of applications including, but not limited to:

  • Frequency and phase detection
  • Synchronous detection
  • Product detection
  • FM or PM detection
  • Quadrature detection

Package and Quality

The MC1496DG is available in a compact SOIC-14 package, which allows for efficient use of PCB space. ON Semiconductor ensures that this product meets stringent quality standards, with rigorous testing to ensure reliability and performance in the field.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The MC1496DG adheres to RoHS directives, ensuring that it is free from hazardous substances and is compliant with global environmental standards.

Whether you're designing sophisticated communication systems or simple signal processing circuits, the MC1496DG from ON Semiconductor is a reliable choice that offers both performance and versatility.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess