EN
  • EN
  • DE

MC1776CDR2

Part No MC1776CDR2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025312-MC1776CDR2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1776CDR2 CAD Model

Description

The MC1776CDR2 is a high-performance operational amplifier designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This operational amplifier, commonly referred to as an op-amp, is an essential component in a wide array of electronic devices, where it is utilized for signal conditioning, filtering, and to perform mathematical operations such as add, subtract, integrate, and differentiate.

Key Features

  • Low Power Consumption: The MC1776CDR2 is designed to operate with minimal power, making it suitable for battery-powered devices and applications where power efficiency is crucial.
  • High Gain Bandwidth Product: This op-amp offers a high gain bandwidth product, which ensures good performance in various applications, including audio processing, active filters, and control systems.
  • Wide Supply Voltage Range: It can operate within a wide range of supply voltages, providing flexibility in different circuit designs and ensuring compatibility with a variety of other electronic components.
  • Stable Operation: The device is engineered for stability and reliability, which is vital for maintaining consistent performance over time and under varying conditions.
  • Compact Packaging: The MC1776CDR2 comes in a compact package, allowing it to fit into space-constrained applications without sacrificing performance.

Applications

The operational amplifier is versatile and can be used in numerous applications. Some common uses include:

  • Audio equipment for signal amplification and filtering
  • Sensor signal conditioning to amplify low-level signals
  • Analog computation in mathematical circuits
  • Active filtering in communication systems
  • Voltage regulators and power management circuits

Technical Specifications

The MC1776CDR2 boasts a range of technical specifications that make it a suitable choice for precision applications:

  • Input Offset Voltage: Specified over a range to ensure accuracy
  • Input Bias Current: Minimized to reduce errors in high-impedance applications
  • Output Voltage Swing: Extends close to the supply rails for maximum dynamic range
  • Slew Rate: Fast enough to handle quick signal transitions
  • Common-Mode Rejection Ratio (CMRR): High CMRR to improve noise rejection and signal integrity

Overall, the MC1776CDR2 by ON Semiconductor is a reliable and efficient choice for designers looking to incorporate a high-performance operational amplifier into their electronic designs.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess