EN
  • EN
  • DE

PI74FCT573TQA

Part No PI74FCT573TQA
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964159-PI74FCT573TQA
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT573TQA CAD Model

Description

The PI74FCT573TQA is an octal transparent latch from Pericom (now Diodes Incorporated), belonging to the FCT (Fast CMOS Technology) family. This device is designed for high-speed data storage and transfer applications. The transparent latch allows data to pass through when the latch enable (LE) input is high and retains the data when the LE input is low. Its octal configuration makes it suitable for parallel data handling.

Applications

  • Data Buffering: Used as a buffer to temporarily store data between different system components.
  • Address Latching: Employed to latch address signals in memory systems.
  • Input/Output Ports: Used in I/O interfaces for parallel data transfer.
  • Microprocessor Systems: Integrated into microprocessor-based systems for data handling.
  • Digital Logic Circuits: Used as a general-purpose latch in various digital logic circuits.

Features

  • Octal Configuration: Provides eight independent latches in a single package.
  • Transparent Latch: Data passes through when the latch enable is high.
  • High-Speed Operation: Designed for fast data transfer rates.
  • TTL-Compatible Inputs: Compatible with TTL logic levels.
  • Low Power Consumption: Minimizes power consumption.
  • Surface Mount Package: Enables automated assembly and compact design.

Benefits

  • Efficient Data Handling: Provides efficient data storage and transfer capabilities.
  • High System Performance: The high-speed operation enhances system performance.
  • Simplified System Design: Easy to integrate into digital logic circuits.
  • Reduced Component Count: The octal configuration reduces the number of required components.
  • Low Power Operation: The low power consumption minimizes energy consumption.

Additional Details

The PI74FCT573TQA typically operates at a supply voltage of 5V. Key specifications include propagation delay, setup time, and hold time, which can be found in the datasheet. The device features three-state outputs, allowing it to be connected to a bus without interfering with other devices. The datasheet specifies the maximum output current and other electrical characteristics. The package is designed for reflow soldering. Understanding the timing requirements is crucial for proper operation in high-speed systems. The enable signal timing must adhere to the specified setup and hold times to ensure reliable data latching. This is a standard logic device commonly used for various data handling tasks.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess