EN
  • EN
  • DE

MC33025DWG

Part No MC33025DWG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Not For New Designs
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 9.2V
Supply Voltage - Operating 8.4 V to 30 V
Duty Cycle 45%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 107790-MC33025DWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33025DWG CAD Model

Description

ON Semiconductor MC33025DWG Overview

The MC33025DWG is a high-performance pulse width modulator (PWM) controller from ON Semiconductor, designed for a wide range of power supply applications. This versatile integrated circuit is engineered to provide precise voltage regulation, efficient power conversion, and robust features for superior system stability and reliability. The MC33025DWG is housed in a compact SOIC-16 package, making it suitable for space-constrained applications.

Key Features

  • High-Frequency Operation: The MC33025DWG can operate at frequencies up to 1 MHz, allowing for smaller passive components and a more compact overall power supply design.
  • Wide Bandwidth Error Amplifier: The built-in error amplifier has a wide bandwidth, enabling fast response to load transients and ensuring tight voltage regulation.
  • Under-Voltage Lockout (UVLO): This feature ensures that the PWM controller only operates when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Dead-Time Control: Precise control over the dead-time between the drive signals improves efficiency and prevents cross-conduction in the power stage.
  • Soft-Start Capability: The MC33025DWG includes a soft-start function that gradually ramps up the output voltage, reducing stress on the power supply during startup.
  • Protection Features: Comprehensive protection features include cycle-by-cycle current limiting and thermal shutdown, which safeguard the controller and the power supply from over-current and over-temperature conditions.

Applications

The MC33025DWG is well-suited for a variety of demanding applications, including:

  • DC-DC converters
  • AC-DC power supplies
  • Offline power supplies
  • Switched-mode power supplies (SMPS)
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC33025DWG is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of critical applications where consistent operation is paramount.

Conclusion

With its advanced features and robust design, the MC33025DWG from ON Semiconductor is an excellent choice for designers looking to optimize their power supply solutions. Its ability to handle high frequencies, coupled with comprehensive protection mechanisms, makes it a reliable and efficient choice for a wide array of electronic applications.

You May Also Be Interested in

Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess