ON Semiconductor MC33063A DC-DC Converter
The MC33063A is a versatile DC-DC converter integrated circuit manufactured by ON Semiconductor. This robust and reliable device is designed to facilitate step-up, step-down, and voltage-inverting applications with minimal external components. It is a monolithic control circuit that delivers exceptional performance for a wide array of power supply and converter solutions.
Key Features:
- Adjustable Output Voltage: The MC33063A allows for a wide range of output voltages, which can be precisely adjusted using external resistors.
- High Precision: Voltage reference accuracy is at ±2%, ensuring reliable and consistent output for sensitive electronic devices.
- Wide Input Voltage Range: It operates with an input voltage range from 3 V to 40 V, making it suitable for various applications.
- Current Limiting: The built-in current limiting feature protects the device and the load from overcurrent conditions.
- Output Switch Current: The device can handle up to 1.5 A of output switch current, offering suitable power handling capability for numerous applications.
- Frequency Operation: It operates at a frequency of up to 100 kHz, which allows for smaller passive components, thus reducing the overall size of the power supply.
- Efficiency: The MC33063A provides a high-efficiency solution, which is critical for battery-powered devices.
Applications:
The MC33063A is designed for a variety of applications, including but not limited to:
- Portable Devices
- Automotive Applications
- Power Supply Modules
- Battery Chargers
- LED Drivers
- Solar Power Systems
With its comprehensive feature set and robust design, the MC33063A from ON Semiconductor is an ideal choice for engineers and designers looking to create efficient and compact power conversion solutions. Its ease of use and versatility make it a go-to component for a wide range of electronic projects.