EN
  • EN
  • DE

MC33063AVPG

Part No MC33063AVPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST INV ADJ 1.5A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 33kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 022616-MC33063AVPG
Ultra Librarian 3D Model Ultra Librarian MC33063AVPG CAD Model

Description

ON Semiconductor MC33063AVPG - Overview

The MC33063AVPG is a versatile and robust DC-DC converter integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is designed to facilitate easy and efficient voltage conversion in a variety of electronic applications, making it an essential component for power management solutions.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage, which can be tailored to the needs of the application by using external resistors.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 3 V to 40 V, accommodating various power sources and conditions.
  • High Precision: The voltage reference tolerance is ±2% at 25°C, and ±3% over the full operating temperature range, ensuring reliable and consistent performance.
  • Current Limiting: Built-in current limiting features protect the device from overcurrent conditions, enhancing the longevity and reliability of the circuit.
  • Output Switch Current: The MC33063AVPG can handle an output switch current of up to 1.5 A, suitable for a wide array of applications.
  • Frequency Operation: It operates at a frequency of up to 100 kHz, allowing the use of smaller, more efficient components.
  • Temperature Range: The operating temperature range is from -40°C to +85°C, making it suitable for industrial environments.

Applications

The versatility of the MC33063AVPG makes it ideal for use in a variety of applications such as:

  • Switching regulators for both step-up (boost) and step-down (buck) configurations
  • Voltage inverters for negative supply generation
  • DC-DC converters in portable devices, automotive applications, and power supplies
  • LED drivers and battery chargers

Package Information

The MC33063AVPG comes in a PDIP-8 (Plastic Dual-In-Line Package) that is through-hole mountable, offering ease of integration into various circuit designs.

In summary, the MC33063AVPG from ON Semiconductor is a reliable and flexible solution for DC-DC conversion, providing designers with an efficient and cost-effective option for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG QSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5334 $58.6740
265+ $0.4377 $115.9905
410+ $0.4240 $173.8400
565+ $0.4104 $231.8760
730+ $0.3966 $289.5180
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess