EN
  • EN
  • DE

MC33065P

Part No MC33065P
Manufacturer ON Semiconductor
Description HIGH PERFORMANCE DUAL CHANNEL CURRENT MODE CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218157-MC33065P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33065P CAD Model

Description

ON Semiconductor MC33065P High-Performance Dual Channel Power Supply Controller

The ON Semiconductor MC33065P is a meticulously engineered dual-channel power supply controller designed to cater to the demanding requirements of high-performance power conversion applications. This robust component is a preferred choice for professionals seeking reliability and efficiency in their power management systems.

Key Features

  • High Precision Reference: The device boasts a precision reference voltage, ensuring accurate output voltage regulation and stability over various conditions.
  • Dual Channel Operation: It features two independent channels for versatile power supply designs, allowing for simultaneous control of multiple outputs.
  • High-Frequency Operation: Capable of operating at high frequencies, the MC33065P facilitates the use of smaller passive components, leading to a reduction in overall system size and cost.
  • Programmable Soft Start: The soft-start function minimizes inrush current during startup, protecting the circuit components from stress and extending their lifespan.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures the controller operates only when the supply voltage is within the acceptable range, preventing malfunction or damage.
  • Overcurrent Protection: The device includes overcurrent protection, safeguarding the power supply and the load from excessive current conditions.

Applications

The MC33065P is suitable for a wide array of applications that require efficient and reliable power supply control, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits

Product Quality and Support

ON Semiconductor is known for its commitment to quality, and the MC33065P is no exception. The product is manufactured with the highest standards to ensure performance and longevity. Technical support and comprehensive documentation are available, providing assistance for design, implementation, and troubleshooting, ensuring a seamless integration into your power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess