EN
  • EN
  • DE

MC33072DR2

Part No MC33072DR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply 3.0 V to 44 V Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Amplifier Type General Purpose
Slew Rate 13V/μs
Gain Bandwidth Product 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Supply Current 1.9mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3V ~ 44V, ±1.5V ~ 22V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33072
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218170-MC33072DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC33072DR2 CAD Model

Description

ON Semiconductor MC33072DR2 - Operational Amplifier

The MC33072DR2 is a high-performance operational amplifier from ON Semiconductor. This precision op-amp is designed to offer a blend of features that make it suitable for a wide array of applications, including industrial, automotive, and consumer electronics. It provides users with improved bandwidth, lower noise, and enhanced input characteristics compared to standard operational amplifiers.

Key Features

  • Supply Voltage Range: The MC33072DR2 operates at a supply voltage range from 3 V to 44 V, accommodating a variety of power requirements for different circuits and applications.
  • Phase Compensation: It is internally phase compensated, which simplifies circuit design by eliminating the need for external components.
  • Low Input Bias Current: The device features a low input bias current, making it ideal for high-impedance sensor applications and precision integrators.
  • High Gain Bandwidth Product: With a high gain bandwidth product of 4.5 MHz, the MC33072DR2 is capable of handling high-speed signal processing tasks.
  • Low Total Harmonic Distortion: The op-amp has a low total harmonic distortion (THD), ensuring clean amplification of audio signals and other sensitive inputs.
  • Slew Rate: It offers a fast slew rate of 13 V/µs, which is beneficial for rapid signal changes, such as in pulse or square wave applications.
  • Dual Amplifier Configuration: The device comes in a dual amplifier configuration, making it versatile for designs that require multiple op-amps.
  • Package: The MC33072DR2 is available in an 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The MC33072DR2's robust feature set makes it an excellent choice for a multitude of applications, including:

  • Audio processing circuits
  • Analog filters
  • Data acquisition systems
  • Instrumentation
  • Photodiode amplification
  • Power supply control

In conclusion, the MC33072DR2 from ON Semiconductor is a highly versatile operational amplifier that combines efficiency, precision, and reliability, making it a go-to solution for designers looking to improve their analog circuit performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1151 $50.0685
1,060+ $0.0945 $100.1700
1,640+ $0.0915 $150.0600
2,260+ $0.0886 $200.2360
2,925+ $0.0856 $250.3800
3,910+ $0.0768 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess