EN
  • EN
  • DE

MC33077DR2

Part No MC33077DR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 37MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 11 V/μs
Gain Bandwidth Product (GBP) 37MHz
Current - Input Bias 280nA
Voltage - Input Offset 130μV
Operating Supply Current 3.5mA
Channel Output Current 33mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 316956-MC33077DR2
Ultra Librarian 3D Model Ultra Librarian MC33077DR2 CAD Model

Description

ON Semiconductor MC33077DR2: Precision Operational Amplifier

The MC33077DR2 is a high-performance operational amplifier (op-amp) designed and manufactured by ON Semiconductor, a trusted leader in power and signal management solutions. This precision op-amp is well-suited for a wide range of applications, including active filters, industrial control systems, and professional audio equipment due to its exceptional accuracy and low noise characteristics.

Key Features:

  • Low Input Offset Voltage: The MC33077DR2 boasts a low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product of 16 MHz at a supply voltage of ±15 V, this op-amp can handle a wide range of frequencies, which is beneficial for signal processing applications.
  • Low Noise: The device features low noise performance, which is crucial for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • Large Output Voltage Swing: The MC33077DR2 provides a large output voltage swing, which is close to the power supply levels, thereby maximizing the dynamic range of the output signal.
  • High Slew Rate: A high slew rate of 7 V/μs ensures that the op-amp can respond quickly to changes in the input signal, which is important for high-speed amplifiers and fast signal processing.
  • Dual Supply Operation: It operates with dual power supplies ranging from ±3 V to ±18 V, providing designers with flexibility in various circuit configurations.

Package and Quality:

The MC33077DR2 is offered in an 8-SOIC (0.154", 3.90mm Width) package, which is compact and suitable for space-constrained applications. ON Semiconductor is committed to high quality and reliability, and this product is no exception, meeting stringent industry standards for performance and durability.

Applications:

With its precision characteristics, the MC33077DR2 is an excellent choice for professional audio equipment, active filters, data acquisition systems, and any other application that requires a high degree of signal integrity and operational accuracy. It is also commonly used in instrumentation and control systems where stability and low noise are required for accurate sensor readings and data processing.

In conclusion, the MC33077DR2 from ON Semiconductor is a versatile and reliable choice for designers looking for a precision operational amplifier with low noise and high-speed performance.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9023 $54.1380
140+ $0.7403 $103.6420
210+ $0.7172 $150.6120
290+ $0.6941 $201.2890
375+ $0.6709 $251.5875
500+ $0.6015 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,240 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess