EN
  • EN
  • DE

MC33078

Part No MC33078
Manufacturer ON Semiconductor
Description DUAL/QUAD LOW NOISE OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218190-MC33078
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33078 CAD Model

Description

ON Semiconductor MC33078: High-Performance Operational Amplifier

The MC33078 from ON Semiconductor is a precision, high-quality, low-noise dual operational amplifier that is designed to operate from a single power supply over a wide range of voltages. This device is characterized by its high performance, which includes low distortion, high gain, and a high slew rate, making it an excellent choice for audio applications, active filters, and many other sensitive analog circuits.

Key Features

  • Low Voltage Noise: The MC33078 offers a low voltage noise density, which makes it an ideal choice for applications that require low noise and high fidelity.
  • High Slew Rate: With a high slew rate, this operational amplifier can handle rapid changes in input signals without distortion, ensuring signal integrity in fast-paced applications.
  • Wide Gain Bandwidth: The device features a wide gain bandwidth product, enabling it to maintain its gain over a broad range of frequencies.
  • Dual Supply Operation: It can be operated from dual supplies, which is beneficial for applications that require a balanced power supply configuration.
  • Large Output Voltage Swing: The MC33078 is capable of delivering a large output voltage swing, close to the power supply rails, maximizing the dynamic range of the circuit.
  • Low Total Harmonic Distortion (THD): This operational amplifier exhibits low THD, which is crucial for maintaining the integrity of the audio signal in high-fidelity audio systems.

Applications

  • Professional Audio Equipment
  • Active Filters
  • Signal Processing
  • Industrial Measurement Devices
  • Analog to Digital Converters

The MC33078 is available in several package options, including the standard 8-pin DIP and SOIC packages, making it easy to integrate into a variety of circuit designs. Its robust design and reliable performance make it a preferred choice for engineers and designers looking for a high-quality operational amplifier that can deliver outstanding audio performance and precision in their electronic designs. With ON Semiconductor's commitment to quality, the MC33078 represents a blend of performance and reliability for a wide array of analog applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess