ON Semiconductor's MC33079DR2G Operational Amplifier
The MC33079DR2G is a high-performance quad operational amplifier produced by ON Semiconductor. This op-amp is designed with a focus on audio and industrial applications where low noise and high output drive capability are essential. It is a suitable choice for a wide range of applications, including active filters, professional audio equipment, and other sophisticated signal processing circuits.
Key Features:
- Low Noise: The MC33079DR2G features a low noise density, making it ideal for audio applications where maintaining signal integrity is crucial.
- High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without significant signal degradation.
- High Slew Rate: The device offers a high slew rate, which ensures fast response times and is beneficial for fast signal processing applications.
- Output Short Circuit Protection: This op-amp includes output short circuit protection, enhancing its reliability and robustness in complex circuits.
- Large Output Voltage Swing: The MC33079DR2G can provide a large output voltage swing, which is critical for driving various loads effectively.
Specifications:
Parameter
Value
Number of Channels
4
Supply Voltage (Min)
±3V
Supply Voltage (Max)
±18V
Operating Temperature Range
-40°C to +85°C
Package / Case
SOIC-14
The MC33079DR2G is provided in a SOIC-14 package, ensuring ease of integration into various circuit designs. It operates over a wide temperature range, making it a versatile component for both commercial and industrial environments.
With its combination of low noise performance, high fidelity, and protection features, the MC33079DR2G from ON Semiconductor is an excellent choice for designers seeking to enhance their audio or signal processing systems.