EN
  • EN
  • DE

MC33152VDG

Part No MC33152VDG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER DUAL HS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 6.1 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.6V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 36ns, 32ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1073299-MC33152VDG
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Signal Processing, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MC33152VDG CAD Model

Description

The MC33152VDG is a high-speed dual MOSFET driver designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This integrated circuit is specifically engineered to provide efficient and reliable driving capabilities for power MOSFETs and IGBTs. The device comes in a compact SOIC-8 package, making it suitable for space-constrained applications.

Key Features

  • High Peak Output Current: The MC33152VDG delivers a robust peak output current of ±1.5 A, ensuring that connected MOSFETs and IGBTs switch on and off rapidly, which is crucial for reducing transition losses and improving overall efficiency.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 8 V to 18 V, accommodating various application requirements and ensuring compatibility with a wide array of power systems.
  • Low Output Impedance: With low output impedance, this driver can deliver high current with minimal voltage drop, translating to less power loss and heat generation.
  • Matched Rise and Fall Times: The MC33152VDG offers matched rise and fall times, which minimizes the shoot-through current and reduces electromagnetic interference (EMI), enhancing the performance of power switching applications.
  • Dual Independent Channels: The driver features two independent channels, providing flexibility in controlling two separate MOSFETs or IGBTs, or in a half-bridge configuration.
  • Under-Voltage Lockout Protection: The built-in under-voltage lockout (UVLO) protection ensures that the driver operates only when the supply voltage is sufficient, thus safeguarding the device and the system.

Applications

The MC33152VDG is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Controllers
  • Class D Switching Amplifiers
  • Power Inverters
  • High Power LED Drivers

Conclusion

ON Semiconductor's MC33152VDG is an exemplary dual MOSFET driver that combines high-speed operation, robust output current capabilities, and protective features in a small package. It is an excellent choice for designers seeking to enhance the performance and reliability of their high-speed switching applications.

You May Also Be Interested in

Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess