EN
  • EN
  • DE

MC33160DW

Part No MC33160DW
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description MICROPROCESSOR VOLTAGE REGULATOR/ SUPERVISORY CIRCUIT | IC REG/SPRVSR 5V 100MA 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Regulator/Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC33160
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1218222-MC33160DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33160DW CAD Model

Description

ON Semiconductor MC33160DW Overview

The MC33160DW from ON Semiconductor is a versatile and high-performance voltage mode pulse width modulator (PWM) controller, designed to cater to a wide range of power supply and DC-to-DC converter applications. This integrated circuit is engineered to provide precise voltage regulation, efficient power management, and enhanced system reliability, making it a suitable choice for designers looking to optimize their power circuitry.

Key Features

  • Adjustable Output Voltage: The MC33160DW offers an adjustable output voltage feature, allowing for a customizable voltage level to match specific requirements of the application.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various input voltages and enabling its use in multiple scenarios without compromising performance.
  • High-Frequency Operation: Its capability to function at high frequencies results in reduced size and cost of external components, such as inductors and capacitors, thus optimizing the overall design footprint.
  • Protection Features: The device includes multiple protection features such as under-voltage lockout (UVLO), cycle-by-cycle current limiting, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The MC33160DW is suitable for a diverse range of applications, including but not limited to switch-mode power supplies (SMPS), DC-to-DC converters, motor controls, and other power control circuits. Its robust design and flexible characteristics make it an ideal choice for use in industrial, automotive, telecommunications, and consumer electronics.

Package and Quality

Packaged in a 16-SOIC wide body, the MC33160DW is designed for surface mount technology (SMT), which facilitates efficient assembly and space-saving PCB design. ON Semiconductor's commitment to quality ensures that this PWM controller meets stringent industry standards for performance and reliability.

Conclusion

In summary, the MC33160DW PWM controller by ON Semiconductor stands out with its flexible voltage control, high-frequency operation, comprehensive protection features, and suitability for a broad array of power management applications. Its compact SOIC package and compatibility with SMT further enhance its appeal to designers seeking a reliable and efficient solution for their power regulation needs.

You May Also Be Interested in

Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8994 $58.4610
160+ $0.7380 $118.0800
245+ $0.7149 $175.1505
335+ $0.6918 $231.7530
435+ $0.6689 $290.9715
580+ $0.5997 $347.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess