EN
  • EN
  • DE

MC33160P

Part No MC33160P
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC REG VOLT MIC 100MA 5V 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Regulator/Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 003351-MC33160P
Ultra Librarian 3D Model Ultra Librarian MC33160P CAD Model

Description

ON Semiconductor MC33160P Voltage Mode PWM Controller

The MC33160P is a versatile Voltage Mode Pulse Width Modulation (PWM) controller designed and manufactured by ON Semiconductor. This integrated circuit is engineered to offer precise voltage control in a wide range of power conversion and regulation systems. The MC33160P is well-suited for applications requiring efficient and reliable power management solutions, such as switch-mode power supplies, DC-DC converters, and motor control circuits.

Key Features

  • Voltage Mode Control: The MC33160P operates on the principle of voltage mode control, providing a stable and predictable PWM signal based on the input voltage levels.
  • Wide Operating Range: This device can function over a broad voltage range, making it adaptable for various power supply configurations.
  • Adjustable Duty Cycle: The PWM controller allows for an adjustable duty cycle, which enables fine-tuning of the output to meet specific application requirements.
  • Protection Features: It includes built-in features such as under-voltage lockout and thermal shutdown to protect the circuitry from potential damage due to abnormal operating conditions.
  • Frequency Flexibility: The oscillation frequency is adjustable, providing flexibility in the design of the power supply's frequency characteristics.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control systems
  • LED lighting drivers
  • Power inverters

The MC33160P is housed in a standard 8-pin PDIP (Plastic Dual-In-Line Package), making it easy to integrate into a variety of circuit boards. Its robust design ensures reliable operation even in challenging environments, and its power-saving features contribute to the energy efficiency of the overall system.

ON Semiconductor's commitment to quality and performance is evident in the MC33160P PWM controller, providing designers with a reliable and flexible solution for their power management needs. Whether for industrial, commercial, or consumer applications, this component is designed to deliver optimal performance with a focus on long-term reliability.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet provided by ON Semiconductor, which offers comprehensive information to ensure proper integration and use of the MC33160P PWM controller in their projects.

You May Also Be Interested in

Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess