EN
  • EN
  • DE

LTC3880IUJ#TRPBF

Part No LTC3880IUJ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 24 V
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 40-QFN (6x6)
Win Source Part Number 127148-LTC3880IUJ#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3880IUJ#TRPBF CAD Model

Description

Linear Technology LTC3880IUJ#TRPBF Dual Output PolyPhase Step-Down DC/DC Controller

The LTC3880IUJ#TRPBF is a high-performance, dual output step-down DC/DC controller from Linear Technology, designed to deliver precise voltage regulation and power management for a wide array of applications. This sophisticated component is part of Linear Technology's extensive range of power management solutions, and it is specifically engineered to cater to the demanding requirements of complex electronic systems.

Featuring an integrated EEPROM and PolyPhase operation, the LTC3880IUJ#TRPBF enables system designers to optimize power efficiency and performance. The device incorporates a digital power system management (PSM) interface, which allows for real-time monitoring and control of the power system through a PMBus-compatible serial interface. This advanced functionality facilitates the adjustment of output voltages, overvoltage protection, and power-on sequencing, all programmable via the PMBus command set.

The LTC3880IUJ#TRPBF operates over a wide input voltage range from 4.5V to 24V and can produce output voltages that are adjustable from 0.5V to 5.5V, making it extremely versatile for various applications. Each of its two outputs can deliver up to 20A of continuous output current, which can be further increased by using multiple ICs in a parallel configuration for higher current applications.

One of the key features of the LTC3880IUJ#TRPBF is its high data conversion rate and advanced signal processing capabilities, which contribute to its outstanding transient response and accurate DC voltage regulation. The device also offers integrated differential remote sense amplifiers, ensuring voltage regulation at the load despite IR voltage drops in PCB traces.

For thermal management, the LTC3880IUJ#TRPBF is housed in a 40-lead QFN package with enhanced thermal performance. Its compact form factor is ideal for space-constrained applications while providing robust power management capabilities.

In summary, the LTC3880IUJ#TRPBF from Linear Technology is a feature-rich, dual output DC/DC controller that is perfect for power supply designs that require high efficiency, digital control, and advanced power management features. Its precision, flexibility, and ease of use make it an excellent choice for powering the next generation of electronic devices.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess