EN
  • EN
  • DE

MC33163DW

Part No MC33163DW
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.4A 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 3.4A (Switch)
Switching Frequency 50kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC33163
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1218226-MC33163DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33163DW CAD Model

Description

ON Semiconductor MC33163DW Overview

The MC33163DW is a highly integrated, high-performance switch mode power supply controller designed by ON Semiconductor. This device is specifically engineered to cater to a wide array of voltage regulation applications, ranging from simple step-down converters to more complex power supply designs. It is a versatile component that can be used in numerous electronic devices, ensuring efficient energy management and reliable performance.

Key Features

  • Wide Input Voltage Range: The MC33163DW can handle a broad input voltage range, making it suitable for applications that operate on various power sources.
  • Adjustable Output Voltage: This device allows for the adjustment of output voltage, providing flexibility in customizing the voltage levels as per the requirements of the specific application.
  • High Switching Frequency: With a high switching frequency, the MC33163DW ensures efficient operation, reduced noise, and the potential for smaller external components.
  • Current Limiting: Built-in current limiting features protect the device and the overall circuit from overcurrent conditions, enhancing the safety and longevity of the application.
  • Thermal Shutdown: The thermal shutdown mechanism is a critical safety feature that prevents damage from overheating by automatically shutting down the device when the internal temperature exceeds safe limits.

Applications

The versatility of the MC33163DW makes it an ideal choice for a variety of applications, including but not limited to:

  • DC-DC Converters
  • Battery Chargers
  • Power Supplies for Consumer Electronics
  • Automotive and Industrial Power Systems
  • Telecommunications Equipment

Package and Quality

The MC33163DW is offered in a SOIC-16 wide body package, ensuring compactness and ease of integration into various circuit designs. ON Semiconductor is committed to providing high-quality products, and the MC33163DW is no exception, meeting stringent industry standards for performance and reliability.

In conclusion, the MC33163DW from ON Semiconductor is a robust and efficient solution for designers looking to implement a power management system that is both reliable and adaptable to a wide range of power supply applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess