EN
  • EN
  • DE
  • IT

MC33164D-3R2

Part No MC33164D-3R2
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description MICROPOWER UNDERVOLTAGE SENSING CIRCUITS | IC SENSOR UNDERVOLTAGE 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.71V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33164
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218230-MC33164D-3R2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33164D-3R2 CAD Model

Description

ON Semiconductor MC33164D-3R2 Voltage Supervisor IC

The MC33164D-3R2 is a highly precise voltage supervisor component designed and manufactured by ON Semiconductor. This microcircuit is engineered to monitor the voltage level of its power supply, ensuring that the system it serves operates within acceptable voltage parameters. It is particularly suitable for use in applications where reliable voltage monitoring is critical for the performance and longevity of electronic systems.

Key Features:

  • Voltage Threshold: The device features a preset threshold voltage of 3.2V, offering precise monitoring for applications requiring a specific operating voltage.
  • Package Type: Housed in a compact SOIC-8 package, the MC33164D-3R2 is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs.
  • Low Power Consumption: With its low power draw, this voltage supervisor is an excellent choice for power-sensitive applications, contributing to overall energy efficiency.
  • Reset Timeout Delay: The IC provides a significant delay before issuing a reset signal, allowing the system to stabilize and avoid unnecessary resets due to transient conditions.
  • Temperature Range: It operates over an industrial temperature range, making it versatile for use in harsh environments.
  • Output Type: The open-drain output allows for easy integration with other components and systems, providing a flexible interface for a variety of design architectures.

Applications:

The MC33164D-3R2 is ideal for a range of applications that require reliable voltage monitoring and system protection. These include:

  • Portable and Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Industrial Controls
  • Automotive Systems
  • Telecommunication Equipment
  • Medical Devices

Whether you are designing consumer electronics, automotive systems, or complex industrial machinery, the MC33164D-3R2 from ON Semiconductor provides the critical protection your devices need against unfavorable voltage conditions, ensuring stable operation and extending the lifespan of the system components.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8680
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $2.0462

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4650 $58.1250
295+ $0.3816 $112.5720
455+ $0.3697 $168.2135
630+ $0.3577 $225.3510
810+ $0.3459 $280.1790
1,085+ $0.3100 $336.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,994 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess