EN
  • EN
  • DE
  • IT

S8055WTP

Part No S8055WTP
Manufacturer Littelfuse Inc.
Catalog SCRs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Littelfuse Inc.
Package Tube
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 40 mA
Voltage - On State (Vtm) (Max) 1.8 V
Current - On State (It (AV)) (Max) 35 A
Current - On State (It (RMS)) (Max) 55 A
Current - Hold (Ih) (Max) 60 mA
Current - Off State (Max) 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 550A, 650A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-218X-3
Supplier Device Package TO-218X
Other Names S8055W,S8055W,-S8055WTP
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1278824-S8055WTP
Ultra Librarian 3D Model Ultra Librarian S8055WTP CAD Model

Description

The Littelfuse Inc. S8055WTP is a Standard Recovery SCR designed for use in Discrete Semiconductor Products. It has a Through Hole mounting type and a TO-218X-3 package/case.

  • Package: Tube
  • Standard Package: 250
  • Current Hold (Ih) (Max): 60 mA
  • Off-State Voltage: 800V
  • Gate Trigger Voltage (Vgt) (Max): 1.5V
  • Gate Trigger Current (Igt) (Max): 40 mA
  • On-State Voltage (Vtm) (Max): 1.8V
  • On-State Current (It (AV)) (Max): 35A
  • Off-State Current (Max): 20 µA
  • Non-Rep. Surge 50, 60Hz (Itsm): 550A, 650A
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.30.0080
  • Manufacturer: Littelfuse Inc.
  • Also known as: S8055W, S8055W, -S8055WTP

You May Also Be Interested in

Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Solid State Inc.
SCR 600V 4A TO202
Lowest to $0.2967
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.7045
Microchip Technology
SCR
Lowest to $110.7901
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
IXYS
SCR 800V 25A TO220
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 12A 100V TO220AB / SCR 100 V 12 A Standard Recovery Through Hole TO-220AB
Lowest to $1.1955
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3653
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.1207

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess