The MC33174P from ON Semiconductor is a versatile quad operational amplifier integrated circuit designed for a wide range of analog applications. This device is composed of four independent, high-gain, internally frequency-compensated operational amplifiers, which have been designed to operate from a single power supply over a wide range of voltages.
Key Features
- Single Supply Operation: The MC33174P can operate from a single power supply over a wide range of voltages, or if needed, it can also operate from dual supplies.
- Low Power Drain: Suitable for battery-operated equipment due to its low power drain.
- Common Mode Input Voltage Range: Includes ground, enhancing the versatility of the device.
- Output Voltage Range: Also includes ground, even when operated from a single power supply voltage.
- Large DC Voltage Gain: 100 dB typ.
- Wide Bandwidth (Unity Gain): 1.0 MHz (temperature compensated).
- Low Input Offset Voltage: This feature ensures high accuracy in closed-loop operations.
- Low Input Bias Current: Reduces the required input current, making it ideal for long-term integration into systems.
Applications
The MC33174P operational amplifier is ideal for a multitude of applications that require low power and high performance. This includes sensor interfaces, portable devices, and other analog circuits. Its robust design also makes it suitable for industrial and automotive environments where reliability is of utmost importance.
Package and Quality
Enclosed in a standard PDIP-14 package, the MC33174P is easy to integrate into a variety of circuit boards. ON Semiconductor ensures high-quality standards, and the MC33174P is no exception, providing reliable performance for both commercial and industrial-grade applications.
Whether you are designing a simple analog interface or a complex feedback system, the MC33174P offers the precision, stability, and versatility needed to meet the demands of your application.