EN
  • EN
  • DE

PJSDA6V1BC6

Part No PJSDA6V1BC6
Manufacturer Panjit
Description QUAD BI-DIRECTIONAL TVS/ZENER FOR ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238524-PJSDA6V1BC6
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PJSDA6V1BC6 CAD Model

Description

The PJSDA6V1BC6 is a transient voltage suppressor (TVS) diode array manufactured by Panjit. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It features a common anode configuration with six channels of protection in a small package, making it suitable for portable devices and space-constrained applications where multiple lines need protection.

Applications

  • Cell phones
  • Tablets
  • Wearable devices
  • Portable electronics
  • Data lines
  • I/O ports

Features

  • Six channels of ESD protection
  • Low clamping voltage
  • Low capacitance
  • Small package size
  • RoHS compliant
  • IEC 61000-4-2 (ESD) ±30kV (air), ±30kV (contact)
  • Common anode configuration

Benefits

  • Enhanced ESD protection for sensitive electronic components.
  • Minimal signal degradation due to low capacitance.
  • Space-saving design for compact applications.
  • Compliance with environmental standards.
  • High level of protection against ESD events.
  • Simplified board layout with common anode configuration

Additional Details

The PJSDA6V1BC6 is supplied in a SOT-23-6 package. The low clamping voltage ensures that the voltage seen by the protected components remains within safe limits during a transient event. The device has a typical capacitance of less than 1pF, which minimizes signal distortion, especially in high-speed data lines. The common anode configuration simplifies board layout by connecting all the anodes to a common ground, reducing the number of traces needed. The device is designed to meet the stringent requirements of IEC 61000-4-2 for ESD protection. Panjit utilizes advanced manufacturing techniques to ensure high reliability and consistent performance. The device is lead-free and complies with RoHS environmental standards. The stand-off voltage is typically 5V.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess