EN
  • EN
  • DE

RF7171TR13

Part No RF7171TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293795-RF7171TR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF7171TR13 CAD Model

Description

The RF7171TR13 is a high-performance front-end module (FEM) designed for cellular applications, primarily focusing on 2G/3G/4G networks. Manufactured by RF Micro Devices (now Qorvo), it integrates a power amplifier (PA), duplexer, and antenna switch to provide a complete RF front-end solution for mobile devices. This module is engineered to optimize power efficiency and signal integrity across a wide range of frequencies, making it suitable for global deployment.

Applications

  • Cellular Phones: Used in smartphones and feature phones to amplify the transmit signal and manage signal routing for various cellular bands.
  • Mobile Data Devices: Integrated into USB dongles, mobile hotspots, and other data devices to enable cellular connectivity.
  • Tablets: Employed in tablets to provide cellular communication capabilities for data and voice services.
  • Portable Navigation Devices: Suitable for navigation devices that require cellular connectivity for real-time traffic updates and other online services.

Features

  • High Power Efficiency: Optimizes power consumption to extend battery life in mobile devices.
  • Integrated Duplexer: Incorporates a duplexer to allow simultaneous transmission and reception on different frequencies.
  • Integrated Antenna Switch: Includes an antenna switch for selecting different frequency bands or antennas.
  • Compact Package: Designed in a small form factor to save valuable PCB space.
  • Multiple Band Support: Supports a wide range of cellular frequency bands for global compatibility.

Benefits

  • Simplified Design: Reduces design complexity by integrating multiple RF components into a single module.
  • Improved Performance: Enhances RF performance, resulting in better call quality and data throughput.
  • Reduced Footprint: Compact size minimizes the space required on the circuit board.
  • Extended Battery Life: Power-efficient design helps to prolong battery life in portable devices.
  • Cost-Effective Solution: Offers a cost-effective solution compared to using discrete RF components.

Additional Details

The RF7171TR13 typically operates with a supply voltage range of 3.0V to 4.8V. It is optimized for 50-ohm impedance matching. The product datasheet from Qorvo contains detailed specifications, including gain, linearity, and noise figure. Proper PCB layout and impedance control are crucial for achieving optimal performance. This FEM is designed to meet the stringent regulatory requirements for cellular devices.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess