EN
  • EN
  • DE

MC33178

Part No MC33178
Manufacturer ON Semiconductor
Description HIGH OUTPUT CURRENT LOW POWER, LOW NOISE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218263-MC33178
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC33178 CAD Model

Description

ON Semiconductor MC33178 Operational Amplifier

The MC33178 is a high-performance operational amplifier from ON Semiconductor that delivers low-power consumption and superior precision, making it an ideal choice for a vast array of electronic applications. This dual operational amplifier is designed to provide optimal performance in terms of low voltage noise, low total harmonic distortion, and high slew rate, ensuring efficient and reliable operation in demanding environments.

With its low input offset voltage and input offset voltage drift, the MC33178 offers excellent stability and accuracy, which is crucial for precision amplification tasks. The device operates over a wide range of power supply voltages, from ±1.5V to ±18V, providing designers with the flexibility to use it in both low and high-voltage applications. This versatility makes the MC33178 suitable for battery-powered devices, as well as industrial, automotive, and consumer electronics where power efficiency is a priority.

The MC33178 features a high gain bandwidth product and a fast slew rate, which allows it to handle high-speed signals without significant distortion. This makes it an excellent choice for applications such as active filters, audio pre-amplifiers, signal conditioning, and data acquisition systems. Additionally, the low total harmonic distortion ensures clean and accurate signal amplification, which is especially important in high-fidelity audio systems and precision instrumentation.

ON Semiconductor has also designed the MC33178 with the industry-standard pinout, which means it can easily replace many other operational amplifiers without redesigning the PCB layout. This can save time and resources for engineers looking to upgrade their systems with a higher-performance op-amp.

The robustness of the MC33178 is further demonstrated by its extended temperature range, making it reliable in extreme conditions. Whether it's being used in the controlled environment of a laboratory or the variable conditions of an outdoor setting, this operational amplifier is designed to perform consistently.

In summary, the MC33178 from ON Semiconductor is a versatile, high-performance operational amplifier that offers low power consumption, high precision, and stability. Its wide power supply range and robust design make it suitable for a diverse range of applications, ensuring that it remains a popular choice among electronics designers and engineers.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1871 $58.0010
755+ $0.1536 $115.9680
1,165+ $0.1488 $173.3520
1,605+ $0.1441 $231.2805
2,075+ $0.1392 $288.8400
2,780+ $0.1247 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,431 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess