EN
  • EN
  • DE

MC33181D

Part No MC33181D
Manufacturer ON Semiconductor
Description Low Power, High Slew Rate, Wide Bandwidth, JFET Input Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218271-MC33181D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33181D CAD Model

Description

ON Semiconductor MC33181D Operational Amplifier

The MC33181D from ON Semiconductor is a high-performance operational amplifier that has been meticulously designed to offer exceptional accuracy and electrical stability. This device is particularly well-suited for a wide range of applications, including active filters, general-purpose amplifiers, and data acquisition systems, thanks to its versatile features and specifications.

One of the key attributes of the MC33181D is its low input offset voltage, which significantly reduces the need for external calibration in precision applications. Additionally, the device boasts a low input bias current, making it ideal for high-impedance sensor interfaces and battery-powered devices where power conservation is crucial.

The MC33181D operational amplifier operates over a wide range of supply voltages, from ±1.5V to ±18V, providing designers with the flexibility to use it in various circuit configurations. This dual-supply capability also enables the amplifier to handle bipolar input and output signals effectively, thus ensuring reliable performance in mixed-signal environments.

Furthermore, the MC33181D features a high gain bandwidth product and a fast slew rate, which enhances its ability to handle rapidly changing signals and high-frequency applications. This makes it an excellent choice for signal conditioning tasks where maintaining signal integrity is essential.

ON Semiconductor's commitment to quality is evident in the MC33181D's robust design, which includes short-circuit protection and thermal overload protection. These safeguards ensure that the device remains reliable and durable even in harsh operating conditions. The MC33181D is also available in an SOIC-8 package, which is compact and suitable for space-constrained applications.

In summary, the MC33181D operational amplifier from ON Semiconductor is a versatile and reliable component that provides high accuracy, low power consumption, and robust protection features. Its wide supply voltage range, along with its high slew rate and bandwidth, make it an excellent choice for a multitude of applications that require precise signal amplification and conditioning.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5394 $59.3340
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
720+ $0.4019 $289.3680
965+ $0.3604 $347.7860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,910 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess