EN
  • EN
  • DE

MC33260PG

Part No MC33260PG
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description GreenLine TM Compact Power Factor Controller: Innovative Circuit for Cost Effective Solutions
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series GreenLine
Packaging Tube
Part Status Obsolete(EOL)
Mode Discontinuous Conduction (DCM)
Current - Startup 100μA
Operating Supply Voltage 11 V ~ 16 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1218307-MC33260PG
Manufacturer Homepage www.onsemi.com
Family Name MC33260
Introduction Date November 29, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33260PG CAD Model

Description

ON Semiconductor MC33260PG Power Factor Controller

The ON Semiconductor MC33260PG is a highly efficient power factor controller designed to enable electronic equipment to meet regulatory standards for power factor correction. This integrated circuit is specifically tailored for use in switch mode power supplies (SMPS) and other power conversion applications that require power factor correction to minimize the amount of reactive power generated, thereby improving energy efficiency.

Key Features

  • High Performance: The MC33260PG offers critical conduction mode (CRM) operation, which ensures zero voltage switching and reduced switching losses, enhancing overall system efficiency.
  • Minimal External Components: Its design requires minimal external components, simplifying the design and reducing the overall bill of materials.
  • Versatile Operating Range: The device is capable of operating over a wide range of supply voltages, accommodating various global power standards.
  • Low Startup Current: The low startup current feature of the MC33260PG reduces initial power consumption, contributing to the energy efficiency of the end product.
  • Built-in Protections: It includes a range of built-in protection features such as overvoltage, undervoltage, and overcurrent protection, ensuring the reliability and longevity of the application.

Applications

The MC33260PG is suitable for a variety of applications where power factor correction is required, including:

  • AC-DC Adapters
  • Telecom Power Supplies
  • Industrial Power Systems
  • Power Supplies for Consumer Electronics

Technical Specifications

The device comes in an 8-pin PDIP package, making it compatible with standard through-hole PCB assembly processes. It operates over a commercial temperature range, ensuring reliable performance under varying environmental conditions.

Conclusion

The ON Semiconductor MC33260PG is a sophisticated solution for designers looking to enhance power efficiency and achieve compliance with power factor correction regulations. Its combination of high performance, ease of use, and robust protection features make it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.5723
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,960 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess