EN
  • EN
  • DE

MC33262DG

Part No MC33262DG
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CRM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Mode Critical Conduction (CRM)
Current - Startup 250μA
Supply Voltage - Operating 12 V to 28 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1073339-MC33262DG
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MC33262DG CAD Model

Description

ON Semiconductor MC33262DG Power Factor Controller

The ON Semiconductor MC33262DG is a high-performance active power factor controller specifically designed for use in power supply systems and power conversion applications. This integrated circuit aims to enhance power efficiency and reduce energy loss by correcting the power factor of electronic systems to be closer to unity. The MC33262DG is suitable for a wide range of products, including switch-mode power supplies, power adapters, and lighting systems, making it a versatile choice for designers looking to improve the energy efficiency of their products.

Key Features

  • High Performance: The MC33262DG offers a minimal power factor correction (PFC) boost topology, which results in reduced harmonic distortion and improved power quality.
  • Wide Operating Voltage Range: It operates effectively across a broad input voltage range, accommodating various global voltage standards and ensuring consistent performance.
  • Low Startup Current: The device features a low startup current, which enhances its efficiency and contributes to the overall energy savings of the system.
  • Integrated Protections: To ensure reliability and safety, the MC33262DG includes built-in overvoltage protection, undervoltage lockout, and a leading-edge blanking circuit.
  • Precision Reference Voltage: A precision 2.5V reference voltage is included, which enhances the accuracy of the power factor correction.

Product Specifications

The MC33262DG is housed in a compact SOIC-8 package, making it suitable for space-constrained applications. It has a fixed frequency operation of 67 kHz, which is a standard frequency for PFC controllers and helps to minimize electromagnetic interference (EMI). The device is designed to operate over the industrial temperature range of -40°C to +105°C, ensuring reliable performance in various environments.

Applications

With its advanced features and robust design, the MC33262DG is ideal for a range of applications, including:

  • AC-DC power supplies for consumer electronics
  • Power supplies for desktop and server computers
  • Power adapters for laptops and mobile devices
  • Industrial power systems with high-efficiency requirements
  • Lighting systems, including LED drivers and ballasts

Overall, the ON Semiconductor MC33262DG is a reliable and efficient solution for designers looking to incorporate active power factor correction in their power supply designs, ensuring compliance with global energy efficiency standards and reducing the environmental impact of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,767 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess