EN
  • EN
  • DE

MMBT489LT1

Part No MMBT489LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Current Surface Mount NPN Silicon Switching Transistor for Load Management in Portable Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1224988-MMBT489LT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MMBT489LT1 CAD Model

Description

ON Semiconductor MMBT489LT1 - NPN Bipolar Junction Transistor

The MMBT489LT1 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) that excels in a variety of electronic applications requiring efficient current control and amplification. This compact surface-mount transistor is part of the well-known MMBT series, which is recognized for its reliability and versatility in electronic circuits.

Key Features

  • Voltage & Current Ratings: The MMBT489LT1 offers a collector-emitter voltage (VCEO) of 40V and a collector current (IC) rating of up to 1A, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 300MHz, this transistor is capable of operating at high frequencies, which is ideal for amplification in RF and other high-speed signal processing applications.
  • Power Dissipation: It has a power dissipation (PD) of 350mW, ensuring efficient operation without overheating in properly designed circuits.
  • Surface-Mount Package: Packaged in an SOT-23 configuration, the MMBT489LT1 is designed for automated assembly processes, making it a suitable choice for mass-produced electronic devices.

Applications

The MMBT489LT1 is ideal for a range of applications, including but not limited to:

  • Switching and Amplification in Audio Devices
  • Signal Processing in Communication Equipment
  • Driver Stages in Power Management Circuits
  • Voltage Regulation Modules
  • General Purpose Switching and Amplification

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MMBT489LT1 is manufactured with stringent quality control processes, ensuring reliable performance in your electronic designs. Its robust construction and adherence to industry standards make it a trustworthy component for both commercial and industrial applications.

Whether you are designing sophisticated audio equipment, complex communication systems, or reliable power management solutions, the MMBT489LT1 NPN transistor is an excellent choice for your circuitry needs, providing the performance and durability expected from a leading semiconductor manufacturer like ON Semiconductor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1517 $58.4045
930+ $0.1245 $115.7850
1,440+ $0.1206 $173.6640
1,985+ $0.1167 $231.6495
2,560+ $0.1129 $289.0240
3,425+ $0.1012 $346.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess