EN
  • EN
  • DE

PIC16F1786-I/ML

Part No PIC16F1786-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN / MCU 8-bit PIC RISC 14KB Flash 3.3V/5V Automotive 28-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 11x12b, D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 791959-PIC16F1786-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1786
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F1786-I/ML CAD Model

Description

Microchip Technology's PIC16F1786-I/ML Microcontroller

The PIC16F1786-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology's renowned PIC16F family, designed for a myriad of applications ranging from consumer electronics to industrial control systems. This versatile MCU is encapsulated in a 28-pin QFN package, providing a compact footprint for space-constrained applications.

Core Features

  • Enhanced Mid-range Core: With a 14-bit instruction set and an operating speed of up to 32 MHz, this device offers a balanced combination of processing power and efficiency.
  • Flash Memory: Equipped with 14 KB of on-board flash memory, the PIC16F1786-I/ML allows for robust program storage and is capable of self-programming under software control, simplifying firmware updates.
  • RAM and Data EEPROM: The microcontroller includes 1 KB of RAM for variable storage and 256 bytes of data EEPROM for non-volatile storage of critical data.
  • Rich Peripherals: A suite of integrated peripherals enhances the functionality of the MCU, including an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), two Comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, and two Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control, lighting, power supply, and other PWM applications.

Power Management

The PIC16F1786-I/ML excels in power efficiency, featuring multiple power modes including Idle and Power-down modes, which significantly reduce power consumption when the device is not in full operation. This is critical for battery-powered and portable applications where energy conservation is paramount.

Development Support

Support for the PIC16F1786-I/ML is extensive, with Microchip offering a wide range of development tools, including the MPLAB X Integrated Development Environment (IDE), MPLAB Code Configurator (MCC) for simplified configuration, and a variety of programmer and debugger options such as the MPLAB ICD 4 and MPLAB PICkit 4.

Applications

The flexibility and feature set of the PIC16F1786-I/ML make it an ideal choice for applications in automotive systems, home automation, consumer electronics, industrial automation, and Internet of Things (IoT) devices. Its robustness and support for complex algorithms also enable its use in more sophisticated control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1259 $60.2518
5+ $24.7182 $123.5910
8+ $23.9466 $191.5728
10+ $23.1739 $231.7390
13+ $22.4012 $291.2156
18+ $20.0843 $361.5174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess