EN
  • EN
  • DE

LM5002SD

Part No LM5002SD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage Switch Mode Regulator | IC REG MULTI CONFG ADJ 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 75V
Min/Fixed Output Voltage 3.1V
Maximum Output Voltage 76V (Switch)
Output Current 400mA (Switch)
Switching Frequency 50kHz ~ 1.5MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Family Part Number LM5002
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200179-LM5002SD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5002SD CAD Model

Description

Texas Instruments LM5002SD Step-Down Switching Regulator

The Texas Instruments LM5002SD is a high-voltage step-down switching regulator designed to efficiently convert input voltages ranging from 4.5V to 75V down to a lower voltage, adjustable from 1.225V to 50V. This versatile regulator is a part of Texas Instruments' LM5002 series and is particularly suitable for automotive, industrial, and telecommunications applications where high input voltages are common.

With its ability to handle a wide input voltage range, the LM5002SD is an excellent choice for systems that experience large variations in input voltage, such as those found in automotive power systems. The device is capable of delivering up to 2.5A of continuous output current, making it suitable for powering a variety of low-power devices and subsystems.

The LM5002SD features an adjustable switching frequency, which can be set from 100 kHz to 1 MHz via an external resistor. This flexibility allows designers to optimize the regulator for efficiency or for the size of the external components. The higher switching frequency can result in smaller passive components, which is beneficial for space-constrained applications.

Additional features of the LM5002SD include thermal shutdown, cycle-by-cycle current limit, and an adjustable soft-start function that limits inrush current during startup. These features enhance the safety and reliability of the end application. Furthermore, the device comes in a compact 10-pin WSON package, which is ideal for space-saving designs.

Overall, the LM5002SD from Texas Instruments is a robust and flexible solution for a wide range of power conversion applications. Its high input voltage capability, adjustable output, and comprehensive protection features make it a smart choice for designers looking to create efficient and reliable power supply circuits.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0434 $51.7378
41+ $2.4972 $102.3852
63+ $2.4192 $152.4096
86+ $2.3411 $201.3346
111+ $2.2631 $251.2041
148+ $2.0290 $300.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,999 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess