EN
  • EN
  • DE

MC33269DTRKG

Part No MC33269DTRKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.8A 3-Pin(2+Tab) DPAK T/R / IC REG LDO ADJ 0.8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 18.65V
Dropout Voltage-Max 1.35V @ 800mA
Output Current 800mA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adj to 1.25V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 022651-MC33269DTRKG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MC33269
Introduction Date April 11, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC33269DTRKG CAD Model

Description

ON Semiconductor MC33269DTRKG: High-Performance Low-Dropout Voltage Regulator

The MC33269DTRKG from ON Semiconductor is a robust, high-performance low-dropout voltage regulator (LDO) designed to deliver a stable and reliable power supply in a wide range of applications. This LDO is capable of sourcing up to 800 mA of output current with a low dropout voltage, making it an excellent choice for systems that require efficient power regulation with minimal loss.

With its adjustable output voltage range from 1.2V to 18V, the MC33269DTRKG offers designers the flexibility to tailor the power supply to their specific requirements. This adaptability, combined with a tight line and load regulation, ensures a stable output voltage even under varying input conditions and dynamic load changes.

The device features built-in protection mechanisms, including thermal shutdown and current limit, which safeguard the regulator and the load from potential damage due to overheating or overcurrent conditions. These safety features contribute to the overall reliability and longevity of the system.

The MC33269DTRKG comes in a compact DPAK package, which is ideal for space-constrained applications. Its surface-mount form factor allows for efficient use of PCB real estate, making it suitable for high-density designs.

Key features of the MC33269DTRKG include:

  • Output current capability of 800 mA
  • Adjustable output voltage from 1.2V to 18V
  • Low dropout voltage for improved efficiency
  • Excellent line and load regulation
  • Thermal shutdown and current limit protection
  • Compact DPAK surface-mount package

This voltage regulator is widely used in a variety of applications, including but not limited to consumer electronics, automotive systems, telecommunications, and industrial equipment. Its high performance, coupled with ON Semiconductor's reputation for quality, makes the MC33269DTRKG a trusted choice for engineers and designers looking to enhance the stability and efficiency of their power supply designs.

Whether you're working on a sensitive analog circuit, a microcontroller-based system, or any other application that demands a reliable power source, the MC33269DTRKG from ON Semiconductor is an excellent component to consider for your power regulation needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1730 $50.1700
705+ $0.1419 $100.0395
1,095+ $0.1375 $150.5625
1,505+ $0.1331 $200.3155
1,945+ $0.1286 $250.1270
2,605+ $0.1153 $300.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess