EN
  • EN
  • DE

SN74CBT6800CDBRG4

Part No SN74CBT6800CDBRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SSOP / Bus Switch 10 x 1:1 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256745-SN74CBT6800CDBRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800CDBRG4 CAD Model

Description

SN74CBT6800CDBRG4 - Texas Instruments 10-Bit FET Bus Switch

The SN74CBT6800CDBRG4 is a high-performance integrated circuit from Texas Instruments, designed to facilitate low-on-state resistance switching with a 10-bit bus switch utilizing a five-ohm bidirectional FET. This device is an ideal solution for various applications requiring the efficient transfer of high-speed digital signals while maintaining signal integrity through low crosstalk and power dissipation.

Constructed with Texas Instruments' advanced technology, the SN74CBT6800CDBRG4 offers a wide operating voltage range of 4.5V to 5.5V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels. Its quick switching speeds and low bit-to-bit skew ensure that the device performs reliably in critical applications that demand high-speed data transfer, such as telecommunications, computing, and networking equipment.

The SN74CBT6800CDBRG4 features a bus-hold on data inputs, which eliminates the need for external pull-up or pull-down resistors, thereby simplifying board design and reducing board space requirements. The device is also equipped with control inputs that are compatible with TTL-level input thresholds, allowing for direct interfacing with a wide range of logic families.

For enhanced versatility, the SN74CBT6800CDBRG4 includes an output-enable (OE) input that, when asserted, places the switch in a high-impedance state. This feature is particularly useful in applications that require multiple devices to share common data lines without the risk of bus contention.

Encased in a 24-pin SSOP (Shrink Small Outline Package), the SN74CBT6800CDBRG4 is optimized for reduced space and weight, an essential factor for modern, compact electronic assemblies. Its robust design ensures that it meets the stringent requirements of industrial and commercial temperature ranges, providing reliable performance across diverse environmental conditions.

With its combination of advanced features, the SN74CBT6800CDBRG4 from Texas Instruments stands out as a superior choice for designers looking to implement efficient, high-speed data switching in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess