EN
  • EN
  • DE

MC33269T-5.0G

Part No MC33269T-5.0G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.35V @ 800mA
Output Current 800mA
Operating Supply Current 20mA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 136145-MC33269T-5.0G
Ultra Librarian 3D Model Ultra Librarian MC33269T-5.0G CAD Model

Description

The MC33269T-5.0G from ON Semiconductor is a high-quality, low dropout voltage regulator specifically designed to deliver a stable and reliable power supply. This efficient component is capable of providing a fixed output voltage of 5.0V, making it an ideal choice for a wide array of electronic applications that require a consistent 5V power source.

Key Features

  • Output Voltage: Fixed at 5.0V, which is commonly used in digital circuits, providing a stable reference voltage for microcontrollers, sensors, and other digital ICs.
  • High Accuracy: Offers tight regulation, ensuring the output voltage remains stable under varying input voltages and load conditions.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue providing a regulated output even when the supply voltage is very close to the output voltage, maximizing efficiency.
  • Output Current: Capable of sourcing up to 800mA of output current, suitable for a range of low-power devices and applications.
  • Thermal Protection: Incorporated with an internal thermal shutdown mechanism to protect the device from overheating and potential damage.
  • Short Circuit Protection: Built-in short circuit protection ensures the longevity of the regulator and the safety of the application during accidental short circuits.

Applications

The MC33269T-5.0G is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunication Equipment
  • Computer and Computer Peripherals
  • Industrial Controls

Package and Quality

This device comes in a TO-220 package, known for its robustness and excellent thermal performance, making it suitable for higher power applications. ON Semiconductor is committed to high standards of quality, and the MC33269T-5.0G is no exception, ensuring reliability and performance in your electronic designs.

Conclusion

With its precise voltage regulation, low dropout performance, and protective features, the MC33269T-5.0G from ON Semiconductor stands out as a superior choice for anyone in need of a reliable 5V power supply solution. Its versatility across multiple applications underscores its utility as a fundamental component in modern electronics.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1420 $60.4260
7+ $16.5269 $115.6883
11+ $16.0106 $176.1166
15+ $15.4943 $232.4145
20+ $14.9780 $299.5600
26+ $13.4280 $349.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess