EN
  • EN
  • DE

MC33349N-7R1

Part No MC33349N-7R1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Lithium Battery Protection Circuit for One Cell Battery Packs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222707-MC33349N-7R1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC33349N-7R1 CAD Model

Description

ON Semiconductor MC33349N-7R1: Battery Management System IC

The MC33349N-7R1 is a specialized integrated circuit (IC) from ON Semiconductor, designed to offer advanced battery management solutions for rechargeable battery packs. This high-performance IC is particularly suitable for managing Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) batteries, which are commonly used in portable devices, power tools, and various other consumer electronics.

Key Features

  • Voltage Monitoring: The IC provides precise voltage monitoring capabilities to ensure the battery operates within safe limits.
  • Charge Control: It includes sophisticated charge control features that optimize the charging process for efficiency and longevity of the battery.
  • Temperature Protection: With built-in temperature monitoring, the MC33349N-7R1 prevents overheating, enhancing safety and reliability.
  • Overcharge Protection: The device ensures that the battery is not overcharged, which can extend the battery's life and prevent potential hazards.
  • Compact Design: Its small footprint allows for integration into various designs without significant space requirements.

Applications

The ON Semiconductor MC33349N-7R1 is versatile and can be used in a wide range of applications. It's particularly well-suited for:

  • Portable consumer electronics
  • Power tools
  • Emergency lighting systems
  • Backup power supplies

Technical Specifications

The MC33349N-7R1 operates over a broad temperature range and is available in a compact package. It requires minimal external components, which simplifies the design and reduces the overall bill of materials. The IC's technical specifications are designed to meet the stringent requirements of battery management in modern electronic devices.

Conclusion

ON Semiconductor's MC33349N-7R1 is an ideal choice for designers looking to implement a robust battery management system in their products. With its comprehensive feature set and reliable performance, it ensures that rechargeable battery packs are used efficiently, safely, and with an extended lifespan. This IC is a testament to ON Semiconductor's commitment to providing high-quality and innovative power management solutions.

You May Also Be Interested in

ESMT
Lowest to $0.9506
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $2.9349
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $3.4246
ESMT
Lowest to $3.2617
Shindengen
Lowest to $0.2021

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess