EN
  • EN
  • DE

MC33362DW

Part No MC33362DW
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH VOLTAGE OFF-LINE SWITCHING REGULATOR | IC SWIT PWM OVP UVLO HV 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage 9.5V ~ 40V
Duty Cycle 50%
Switching Frequency 67.5kHz ~ 285kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -25°C ~ 150°C
Manufacturer Package 16-SOIC, 13 Leads
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number MC33362
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1218375-MC33362DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33362DW CAD Model

Description

The ON Semiconductor MC33362DW is a high-performance, high-voltage switching regulator designed for efficient power management in a wide range of applications. This advanced component is part of ON Semiconductor's portfolio of power conversion devices, which are renowned for their reliability and efficiency.

Featuring a robust design, the MC33362DW can handle input voltages of up to 700V, making it an ideal choice for systems that require stable operation under varying electrical conditions. Its high voltage capability also makes it suitable for use in applications such as offline power supplies, where direct rectification from high-voltage AC lines is necessary.

The device integrates a high-voltage startup FET, which ensures quick and reliable startup. It also includes a current sense comparator and an undervoltage lockout with hysteresis, which contribute to the safety and stability of the power supply design. The MC33362DW's built-in oscillator with an externally adjustable frequency gives designers the flexibility to optimize performance for specific applications.

This switching regulator also features a soft-start function that limits the inrush current, enhancing the longevity of the product and the overall system. Its pulse width modulation (PWM) control method ensures efficient operation by adjusting the duty cycle to match the load requirements, thereby reducing power loss and heat generation.

ON Semiconductor's MC33362DW comes in a wide-body 16-pin SOIC package, which provides ample isolation for high-voltage pins and aids in thermal management. This package is suitable for automated assembly processes, making it a convenient choice for mass production environments.

With its combination of high voltage capability, integrated safety features, and flexibility in design, the MC33362DW is a powerful solution for designers looking to create reliable, efficient power supplies for consumer electronics, industrial systems, and other demanding applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess