EN
  • EN
  • DE

MC33761SNT1-025G

Part No MC33761SNT1-025G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 80MA 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.25V @ 80mA
Output Current 80mA
Operating Supply Current 180μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Antisaturation, Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.16V @ 80mA
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 107598-MC33761SNT1-025G
Ultra Librarian 3D Model Ultra Librarian MC33761SNT1-025G CAD Model

Description

ON Semiconductor MC33761SNT1-025G: Ultra-Low Noise, High PSRR, Low Dropout Voltage Regulator

The MC33761SNT1-025G from ON Semiconductor is a state-of-the-art low dropout (LDO) voltage regulator, meticulously designed to deliver stable and clean power supply in noise-sensitive applications. This high-performance component is ideal for use in RF systems, analog circuits, and portable devices where power efficiency and minimal noise are critical for optimal operation.

Key Features

  • Ultra-Low Output Noise: With an impressively low output noise of just 9 µVRMS over a 10 Hz to 100 kHz bandwidth, the MC33761SNT1-025G ensures that sensitive analog circuits are free from unwanted interference and noise, thereby maintaining signal integrity.
  • High Power Supply Rejection Ratio (PSRR): Featuring a high PSRR of 70 dB at 1 kHz, this LDO regulator significantly attenuates input voltage fluctuations, providing a more reliable and consistent output voltage.
  • Low Dropout: The low dropout characteristic of this device means it can maintain regulation with a minimal difference between the input and output voltages, which is essential for maximizing battery life in portable applications.
  • Output Voltage: The fixed output voltage of 2.5V is suitable for a variety of low-voltage electronics, ensuring compatibility with common logic levels and integrated circuits.
  • Output Current: Capable of supplying up to 80 mA of continuous output current, the MC33761SNT1-025G can power a range of low-power devices and circuits.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the application from damage due to excessive heat and overcurrent conditions.
  • Small Footprint: The compact SOT-23-5 package is space-efficient, making it an excellent choice for space-constrained applications.

Applications

The ON Semiconductor MC33761SNT1-025G is highly versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • RF and wireless communication systems
  • Audio and video equipment
  • Medical devices
  • Sensitive analog and mixed-signal circuits
  • Microcontroller and microprocessor power supplies

With its exceptional performance and reliability, the MC33761SNT1-025G LDO voltage regulator is a top choice for designers looking to optimize power management in their noise-sensitive electronic systems.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4046 $58.6670
350+ $0.3321 $116.2350
540+ $0.3217 $173.7180
745+ $0.3113 $231.9185
960+ $0.3009 $288.8640
1,285+ $0.2698 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess