EN
  • EN
  • DE

MC34004BP

Part No MC34004BP
Manufacturer ON Semiconductor
Description JFET INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218542-MC34004BP
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34004BP CAD Model

Description

The MC34004BP is a high-performance operational amplifier (op-amp) designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This op-amp is part of the MC3400 series and is well-suited for a wide range of applications, including industrial, automotive, and consumer electronics due to its robust features and reliability.

The MC34004BP is characterized by its low input bias current, high input impedance, and the ability to operate at a wide range of power supply voltages, from 3V to 44V. This versatility makes it an excellent choice for both single-supply and split-supply operations, providing designers with a flexible component for their analog circuit needs.

With a large gain bandwidth product and a high slew rate, the MC34004BP can handle a broad spectrum of frequencies, making it ideal for applications requiring fast and precise amplification, such as signal conditioning, filters, and analog-to-digital converters. Its capability to drive large capacitive loads without oscillation is another feature that enhances its performance in complex circuits.

The MC34004BP comes in a standard DIP-14 package, ensuring easy integration into a wide variety of circuit boards. Its pin configuration is consistent with industry standards, allowing for easy replacement or upgrades in existing designs without significant redesigns.

ON Semiconductor has designed the MC34004BP with a focus on reliability and stability. It features internal frequency compensation, which minimizes the number of external components required and simplifies circuit design. Additionally, the device is equipped with short-circuit protection and safe operating area compensation, providing additional security against unexpected conditions and enhancing the longevity of the product.

In summary, the MC34004BP operational amplifier from ON Semiconductor is a versatile, high-performance component suitable for a myriad of electronic applications. Its wide operating voltage range, high slew rate, and robust protection features make it a reliable and efficient choice for engineers and designers looking to optimize their analog circuits.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess