EN
  • EN
  • DE
  • IT

MC34023P

Part No MC34023P
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description High Speed Single-Ended PWM Controller | IC REG CTRLR ISO PWM CM/VM 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 9.2V
Supply Voltage 8.4V ~ 30V
Duty Cycle 90%
Switching Frequency 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number MC34023
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1218551-MC34023P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34023P CAD Model

Description

The ON Semiconductor MC34023P is a versatile Pulse Width Modulation (PWM) controller integrated circuit designed for high-performance power conversion applications. This robust component is specifically engineered to facilitate the design of efficient DC-DC converters, power supplies, and other power control systems.

Key Features

  • Wide Operating Range: The MC34023P operates with a supply voltage range from 8V to 40V, making it suitable for a variety of applications and ensuring stable performance under varying power conditions.
  • High-Frequency Operation: With an ability to operate at frequencies up to 100kHz, the device enables the design of power supplies with smaller components, resulting in compact and cost-effective solutions.
  • Adjustable Duty Cycle: The duty cycle can be modulated from 0% to 100%, providing designers with the flexibility to manage power delivery and efficiency accurately.
  • Low Standby Current: It features a low standby current, which is beneficial for energy-saving applications where power conservation is critical.
  • Protection Features: The MC34023P includes built-in protective features such as undervoltage lockout (UVLO) and current limiting to safeguard the device and the system it controls from abnormal operating conditions.

Applications

The MC34023P is suitable for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Power inverters
  • LED lighting systems

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 8V to 40V Operating Frequency Up to 100kHz Duty Cycle 0% to 100% Standby Current Low Protection UVLO, Current Limiting

With its comprehensive set of features and protections, the MC34023P from ON Semiconductor is an ideal choice for designers looking to create reliable and high-efficiency power management systems.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6473 $66.5892
10+ $13.6591 $136.5910
15+ $13.2322 $198.4830
21+ $12.8053 $268.9113
27+ $12.3785 $334.2195
35+ $11.0977 $388.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess