EN
  • EN
  • DE
  • IT

MC34064D-5G

Part No MC34064D-5G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 4.61V 1 8-Pin SOIC N Tube / IC SENSING CIRCUIT UV 5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.6V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074514-MC34064D-5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC34064
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC34064D-5G CAD Model

Description

The MC34064D-5G is a highly precise under-voltage sensing circuit designed by ON Semiconductor to protect a wide array of electronic systems from voltage drops that could potentially cause damage or malfunction. This compact and efficient device is essential for maintaining the reliability and stability of electronic equipment, especially in applications where consistent power levels are critical.

Key Features

  • Voltage Precision: The MC34064D-5G offers a precision voltage sensor for a 5V power supply, ensuring that your devices operate within their safe voltage limits.
  • Low Power Consumption: With its low power consumption, this device is ideal for portable and battery-powered applications where efficiency is paramount.
  • Wide Operating Temperature Range: The device is designed to function reliably over a broad temperature range, making it suitable for harsh environments.
  • Compact Package: The MC34064D-5G comes in a small outline package, making it easy to integrate into space-constrained designs.

Applications

The ON Semiconductor MC34064D-5G is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial equipment
  • Portable/battery-powered devices
  • Computers and computer peripherals
  • Telecommunication systems

Technical Specifications

Parameter Value Threshold Voltage 5V Operating Temperature Range -40°C to +85°C Package Type SOIC-8 Mounting Type Surface Mount

The MC34064D-5G under-voltage sensing circuit is a reliable solution from ON Semiconductor that offers protection against voltage drops, ensuring your electronic devices operate safely and effectively. Its precision and low power consumption make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Richtek USA Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1837
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $1.0588
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 10MSOP
Lowest to $8.7970
Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.9991
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7424 $59.3920
185+ $0.6092 $112.7020
285+ $0.5901 $168.1785
395+ $0.5711 $225.5845
510+ $0.5520 $281.5200
680+ $0.4949 $336.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess