EN
  • EN
  • DE

MC34064DM-5R2G

Part No MC34064DM-5R2G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 4.61V 1 8-Pin Micro T/R / IC SENSOR UNDERVOLTAGE 8MICRO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.6V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package Micro8
Win Source Part Number 787771-MC34064DM-5R2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC34064
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC34064DM-5R2G CAD Model

Description

ON Semiconductor MC34064DM-5R2G Overview

The MC34064DM-5R2G is a highly integrated under-voltage sensing circuit designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision device is engineered to trigger a reset in microprocessors, microcontrollers, and other digital systems when a drop in power supply voltage is detected. It ensures that the system operates reliably by providing a reset signal to the processor when the supply voltage falls below a predetermined threshold, thus preventing any malfunction due to an unexpected brown-out condition.

Key Features

  • Voltage Sensing Precision: The MC34064DM-5R2G is designed to monitor the supply voltage with high accuracy, ensuring that the threshold for triggering a reset is consistent and reliable.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-operated applications where power efficiency is crucial.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various application requirements.
  • Temperature Stability: The reset threshold is stable over the full temperature range, providing reliable operation under varying environmental conditions.
  • Compact Package: Housed in a small-outline package, the MC34064DM-5R2G is ideal for space-constrained applications.

Applications

The versatility of the MC34064DM-5R2G under-voltage sensing circuit makes it suitable for a wide array of applications including:

  • Microprocessor/microcontroller systems
  • Automotive systems
  • Portable/battery-powered equipment
  • Industrial controls
  • Medical devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC34064DM-5R2G is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and consumer applications alike. Whether you're designing a critical automotive safety system or a power-sensitive IoT device, the MC34064DM-5R2G provides the protection your system needs to operate reliably under varying power conditions.

With its precise voltage monitoring and low power consumption, the MC34064DM-5R2G from ON Semiconductor is an indispensable component for any design requiring robust under-voltage protection.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4559 $59.2670
310+ $0.3741 $115.9710
480+ $0.3624 $173.9520
660+ $0.3508 $231.5280
855+ $0.3390 $289.8450
1,140+ $0.3040 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess