EN
  • EN
  • DE

MC34081BD

Part No MC34081BD
Manufacturer ON Semiconductor
Description HIGH PERFORMANCE JFET INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218625-MC34081BD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34081BD CAD Model

Description

ON Semiconductor MC34081BD Operational Amplifier

The ON Semiconductor MC34081BD is a high-performance operational amplifier that is designed to offer a perfect balance of features suitable for a wide range of applications. This op-amp is a part of the MC34081 series, which are known for their low input bias and offset currents as well as a low offset voltage. The MC34081BD is particularly ideal for applications requiring high input impedance and fast settling time.

Key Features

  • Single Supply Operation: The MC34081BD is capable of operating from a single power supply, making it versatile for various circuit designs. It can also operate from split power supplies if required.
  • Wide Range of Supply Voltages: This operational amplifier can work with supply voltages ranging from 3V to 44V, accommodating a diverse array of applications from battery-powered devices to industrial equipment.
  • Low Input Bias Current: The low input bias current ensures accuracy in applications that require a high input impedance, minimizing the effect of current leakage.
  • High Slew Rate: With a high slew rate, the MC34081BD provides fast response times, making it suitable for applications that require rapid signal processing.
  • Large Output Voltage Swing: The device can output voltages close to the power supply rails, allowing for a wide dynamic range which is particularly useful in audio applications.

Applications

The versatility of the MC34081BD operational amplifier makes it an excellent choice for a multitude of applications, including:

  • Audio processing circuits
  • Sensor amplifiers
  • Active filters and signal conditioning
  • Analog to digital converters
  • Battery-powered devices
  • Industrial control systems

Package and Quality

The MC34081BD comes in a SOIC-8 package which is compact and suitable for surface-mount technology, allowing for efficient use of PCB space. ON Semiconductor is committed to high-quality standards, and this product is no exception. It is designed to meet stringent requirements, ensuring reliability and performance in even the most demanding applications.

With its robust design and comprehensive features, the ON Semiconductor MC34081BD operational amplifier is a reliable and cost-effective solution for designers looking to enhance the performance of their electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess