The MC34167TG is a versatile and robust switching regulator manufactured by ON Semiconductor, designed to cater to a wide range of power supply applications. This high-performance component is capable of delivering efficient, reliable, and stable DC-to-DC conversion, making it an ideal choice for use in consumer, automotive, and industrial electronics.
Key Features
- Output Voltage: The device provides an adjustable output voltage range, which can be tailored to meet the needs of various applications.
- High Efficiency: With its high efficiency, the MC34167TG minimizes power loss during operation, which is crucial for maintaining thermal performance and prolonging the life of the product.
- High Switching Frequency: The component operates at a high switching frequency, which allows for smaller size external components, thereby reducing the overall size and cost of the power supply design.
- Protection Features: It includes built-in protection features such as thermal shutdown, current limit, and a safe operating area protection, enhancing the reliability and safety of the end application.
- Package: The MC34167TG comes in a thermally enhanced TO-220 package, providing improved heat dissipation characteristics for better thermal management.
Applications
The MC34167TG is suitable for a variety of applications, including but not limited to:
- Switching regulators for computers and computer peripherals
- DC to DC converters
- Power supplies for battery-operated devices
- LED drivers and power supplies for industrial systems
Technical Specifications
Parameter
Value
Input Voltage
Up to 40V
Output Current
5A
Switching Frequency
Typically 52kHz
Operating Temperature Range
-40°C to +85°C
Overall, the MC34167TG by ON Semiconductor is a reliable choice for designers looking to implement an efficient power management solution in their electronic devices. Its combination of flexibility, high efficiency, and protective features make it a go-to component for a wide range of power supply requirements.