EN
  • EN
  • DE

MC3479P

Part No MC3479P
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Stepper Motor Controller 16-Pin PDIP / IC MOTOR DRIVER PAR 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS
Step Resolution 1, 1/2
Applications General Purpose
Output Current 350mA
Supply Voltage - Operating 7.2 V to 16.5 V
Voltage - Load 7.2 V to 16.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 134900-MC3479P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC3479
Introduction Date October 06, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC3479P CAD Model

Description

The MC3479P from ON Semiconductor is a high-performance, integrated circuit specifically designed to drive stepper motors. This versatile driver is capable of controlling a medium to high current bipolar stepper motor with great precision and efficiency. The MC3479P is ideal for a wide range of applications, including but not limited to printers, plotters, scanners, and other computer-controlled motion devices.

Key Features

  • Integrated Stepper Motor Driver: The MC3479P is designed to be an all-in-one solution, integrating the control circuitry and power output stages to drive a stepper motor.
  • Wide Operating Voltage Range: This driver operates over a wide range of voltages, making it suitable for various applications and ensuring compatibility with different motor types.
  • High Current Drive: With the capability to handle higher currents, the MC3479P can drive larger stepper motors that require more power, offering robust performance for demanding applications.
  • Flexible Control Options: The device can be controlled by simple step and direction inputs, allowing for easy integration with microcontrollers or other control systems.
  • Thermal Protection: Built-in thermal protection features safeguard the device against overheating, ensuring long-term reliability and performance.
  • Low Power Dissipation: The MC3479P is designed with power efficiency in mind, minimizing power dissipation and heat generation during operation.

Applications

The MC3479P stepper motor driver is suitable for a variety of applications that require precise motor control. It is commonly used in:

  • Automated machinery
  • Robotics
  • Instrumentation
  • X-Y tables
  • Precision positioning systems

Technical Specifications

The technical specifications of the MC3479P include:

  • Voltage Range: 4.5V to 7V
  • Output Current: Up to 500 mA per phase
  • Operating Temperature: -40°C to +85°C
  • Package: PDIP-16

ON Semiconductor's MC3479P stepper motor driver combines functionality and protection features to deliver a high-quality, reliable solution for driving stepper motors in a range of advanced applications.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6567 $87.3134
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess