EN
  • EN
  • DE

MC3488ADR

Part No MC3488ADR
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRIVER DUAL EIA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Protocol RS232, RS423
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 10.8 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 041477-MC3488ADR
Ultra Librarian 3D Model Ultra Librarian MC3488ADR CAD Model

Description

MC3488ADR Product Image

The MC3488ADR from ON Semiconductor is a robust, high-performance integrated circuit designed for line driving in digital systems. This particular device is acclaimed for its reliability and efficiency in converting logic level signals into the higher current and voltage levels required to drive telephone lines or other similar communication interfaces.

Key Features

  • Dual Channel: The MC3488ADR features two independent driver circuits, which can be used to drive two separate lines, or combined for greater power on a single line.
  • High Voltage: It is capable of handling high voltage outputs, which makes it suitable for a variety of demanding applications.
  • Current Sourcing: The device is capable of sourcing sufficient current, ensuring reliable operation even with long cables or in noisy environments.
  • Power Efficiency: Designed with power efficiency in mind, it helps to reduce the overall power consumption of the system it is integrated into.
  • Industry Standard: The MC3488ADR adheres to industry-standard specifications, ensuring compatibility with a wide range of existing systems and components.
  • SOIC-8 Package: The device comes in a small-outline integrated circuit (SOIC) package with 8 pins, making it compact and space-efficient for PCB layouts.

Applications

The versatility of the MC3488ADR makes it a suitable choice for a plethora of applications. It is frequently used in telecommunication systems, modems, and other digital communication devices where reliable line driving is critical. Additionally, it can be found in industrial control systems, networking equipment, and wherever differential line driving is necessary.

Quality and Reliability

As a product of ON Semiconductor, a leading semiconductor solutions provider, the MC3488ADR is manufactured to the highest quality standards. The company's commitment to operational excellence means that this IC is produced using the latest technology and stringent quality control processes, ensuring that each unit meets the rigorous demands of professional applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the MC3488ADR datasheet available on the ON Semiconductor website or through authorized distributors.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6295 $63.7770
14+ $8.7214 $122.0996
21+ $8.4488 $177.4248
29+ $8.1762 $237.1098
37+ $7.9048 $292.4776
49+ $7.0871 $347.2679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess