EN
  • EN
  • DE

MC54HC390J

Part No MC54HC390J
Manufacturer ON Semiconductor
Description Dual 4-Stage Binary Ripple Counter with ÷2 and ÷5 Sections
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218795-MC54HC390J
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC54HC390J CAD Model

Description

Product Overview: MC54HC390J by ON Semiconductor

The MC54HC390J is a high-performance integrated circuit manufactured by ON Semiconductor, renowned for its commitment to innovation and quality in the semiconductor industry. This device is part of the HC family, which is designed to provide robust performance with high noise immunity and low power consumption. The MC54HC390J is specifically engineered to meet the needs of complex digital systems, offering reliable and efficient operation.

Key Features

  • Logic Type: Dual 4-bit Binary Counter
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to +125°C
  • Package: Ceramic DIP (Dual Inline Package)
  • Mounting Type: Through Hole
  • High Noise Immunity: Characteristic of HC logic family
  • Low Power Consumption: Suitable for battery-operated applications
  • Output Drive Capability: 10 LSTTL Loads

Functional Description

The MC54HC390J device contains two independent 4-bit binary counters which can be configured to operate in various modes, including divide-by-n and BCD (binary-coded decimal) counting. Each counter has a separate clock input to initiate the count and a reset input to clear the count to zero. The outputs of the counters are available for external use and can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of digital logic families.

Applications

With its versatile counting capabilities and robust performance, the MC54HC390J is suitable for a broad array of applications. These include:

  • Time Delay Generators
  • Frequency Dividers
  • Digital Timers and Counters
  • Embedded Processors and Controllers
  • Industrial Control Systems
  • Automotive Electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC54HC390J undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements for industrial and automotive applications. Its wide operating temperature range and robust package make it suitable for harsh environments, ensuring reliable performance under extreme conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess