Product Overview: MC74AC04DR from ON Semiconductor
The MC74AC04DR is a high-performance, hex inverter IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of ON Semiconductor's AC series, which is renowned for its fast switching speeds and robust performance.
The device features six independent inverter gates, each capable of converting a logical input into its opposite state. This makes the MC74AC04DR an essential component for digital systems where signal inversion is necessary, such as in oscillators, pulse shapers, and logic networks.
Key Features
- Logic Type: Hex Inverter
- Supply Voltage Range: 2V to 6V, suitable for various applications and compatible with TTL levels.
- High-Speed: Propagation delay time is typically 8ns at VCC = 5V, ensuring swift signal processing.
- Current - Output High, Low: 24mA at 3V, providing reliable output drive capabilities.
- Operating Temperature: -55°C to +125°C, allowing for use in extreme environmental conditions.
- Mounting Type: Surface Mount, which is ideal for modern, compact electronic assemblies.
- Package / Case: SOIC-14, providing a space-efficient footprint.
Applications
With its versatile supply voltage range and high-speed operation, the MC74AC04DR is well-suited for a wide range of applications. These include, but are not limited to, logic level translation, wave shaping, signal buffering, and in systems that require an inverting function with high noise immunity.
Quality and Reliability
The MC74AC04DR is designed with the quality and reliability that ON Semiconductor is known for. The device is rigorously tested to ensure it meets the high standards required for industrial, automotive, and consumer markets. With its robust operating temperature range, this hex inverter is built to perform reliably in the most demanding situations.
Ordering Information
The product is available in a tape and reel packaging, making it suitable for automated assembly processes. The part number for ordering is MC74AC04DR, and it is RoHS compliant, adhering to environmental standards for hazardous substances.